The BZG05C11 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic circuits from voltage surges caused by electrostatic discharge (ESD), lightning, and other transient events. With a stand-off voltage of 11V, it quickly clamps transient voltages to protect downstream components.
Applications
- Protection of sensitive electronic equipment.
- Surge protection for communication lines (e.g., Ethernet, USB).
- Overvoltage protection in power supplies and DC-DC converters.
- ESD protection for data ports and I/O interfaces.
- Automotive electronics (e.g., ECU protection).
Features
- High surge capability: Designed to withstand high surge currents without degradation of performance.
- Low clamping voltage: Limits the voltage across the protected circuit during a transient event, preventing damage.
- Fast response time: Quickly clamps transient voltages, providing effective protection.
- Glass passivated junction: Offers high reliability and stability.
- Plastic case with heatsink provides low thermal resistance.
- Available in unidirectional configuration
- Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC
Benefits
- Enhanced system reliability: Protects sensitive components from damage due to voltage transients, increasing overall system reliability and uptime.
- Reduced downtime: Minimizes equipment downtime by preventing failures caused by surges and ESD events.
- Cost savings: Reduces repair and replacement costs associated with damaged components, leading to lower total cost of ownership.
- Improved product performance: Ensures consistent and reliable performance of electronic equipment in harsh environments.
- Extended product lifespan: Protects against premature failure, extending the lifespan of electronic devices.
Additional Details
The BZG05C11 has a stand-off voltage of 11V and is packaged in a DO-214AC (SMA) package. It is designed for surface mounting on printed circuit boards (PCBs). It is constructed with materials and processes compliant with RoHS and WEEE environmental standards.
Important Note: As this part is categorized as 'END-OF-LIFE', verify availability and consider potential replacements for long-term designs.