EN
  • EN
  • DE

THS1408QPHP

Part No THS1408QPHP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 1/3/8 MSPS, DSP-COMPATIBLE ANALOG-TO-DIGITAL CONVERTERS WITH INTERNAL REFERENCE AND PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Sampling Rate 8M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration PGA-S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Features PGA
Operating Temperature Range -40°C ~ 125°C
Package 48-TQFP Exposed Pad
Manufacturer Package 48-HTQFP (7x7)
Win Source Part Number 1267004-THS1408QPHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS1408
Introduction Date December 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian THS1408QPHP CAD Model

Description

Product Overview: THS1408QPHP from Texas Instruments

The THS1408QPHP is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is tailored for applications that demand high precision and fast sampling rates, making it an ideal choice for medical imaging, test and measurement equipment, and communication systems.

Featuring a sample rate of up to 105 MSPS (mega samples per second), the THS1408QPHP provides users with the capability to capture high-speed signals with accuracy. This ensures that even in applications with rapid signal variations, data integrity is maintained, allowing for precise analysis and processing.

The device operates with a single 5V power supply, which simplifies the power design for the system in which it is integrated. Moreover, the THS1408QPHP comes in a QFP (Quad Flat Package) form factor, which is conducive for space-constrained applications while still offering excellent thermal performance.

One of the key features of the THS1408QPHP is its differential inputs, which significantly reduce common-mode noise and enhance the signal-to-noise ratio (SNR). This is particularly beneficial in environments with high electrical noise, where maintaining signal integrity is paramount.

The device also includes an internal reference, which simplifies the design process by eliminating the need for external reference components. This not only saves board space but also reduces the overall system cost and complexity. For those applications that require an external reference, the THS1408QPHP provides the flexibility to accommodate this as well.

In terms of digital interface, the THS1408QPHP offers a parallel CMOS-compatible output, which allows for easy interfacing with digital signal processors (DSPs) and microcontrollers. This ensures a seamless integration into a variety of digital systems.

Overall, the THS1408QPHP from Texas Instruments stands out as a robust and reliable ADC solution that combines high speed, precision, and ease of use, making it a top choice for professionals in fields where accurate digital representation of analog signals is critical.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess