EN
  • EN
  • DE

ADS7957SDBTR

Part No ADS7957SDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 10
Sampling Rate 1M
Number of Inputs 16
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1141976-ADS7957SDBTR
Manufacturer Homepage www.ti.com
Family Name ADS7957
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7957SDBTR CAD Model

Description

Product Overview: Texas Instruments ADS7957SDBTR

The Texas Instruments ADS7957SDBTR is a high-performance, 12-bit analog-to-digital converter (ADC) that offers a unique combination of features designed to make it an ideal choice for a wide range of applications. This ADC is part of TI's ADS79xx series and comes in a compact 38-TSSOP (DBT) package, which is suitable for space-constrained applications.

One of the key features of the ADS7957SDBTR is its multi-channel capability, with 16 single-ended or 8 differential input channels. This flexibility allows it to be used in applications that require multiple analog inputs to be digitized, such as data acquisition systems, medical instrumentation, and industrial control systems.

Key Features and Benefits:

  • High Resolution: With its 12-bit resolution, the ADS7957SDBTR can capture fine details in the analog signal, making it suitable for precision measurement applications.
  • High-Speed Sampling: The device can sample at rates up to 1 MSPS (mega-samples per second), which is ideal for capturing fast-changing signals.
  • Flexible Input Configuration: The ADC supports 16 single-ended or 8 differential inputs, providing versatility for various signal configurations.
  • Low Power Consumption: It features a low-power design, consuming just 1.6 mW at 1 MSPS, which is critical for battery-powered or energy-sensitive applications.
  • Serial Interface: The device includes a SPI-compatible serial interface, which simplifies the connectivity with microcontrollers and digital systems.
  • Wide Operating Temperature Range: The ADS7957SDBTR operates over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

This ADC also includes an internal oscillator, which reduces the need for external components, and a 2.25V to 5.25V supply voltage range, accommodating various system power supplies. Additionally, the ADS7957SDBTR features an auto-sequencer mode, which allows the ADC to cycle through predefined channels automatically, simplifying software design and reducing processor overhead.

With its robust feature set, the Texas Instruments ADS7957SDBTR is a versatile ADC solution that meets the needs of diverse applications requiring high-speed, high-resolution, and multi-channel data conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7504 $55.0016
9+ $11.2824 $101.5416
14+ $10.9298 $153.0172
19+ $10.5773 $200.9687
25+ $10.2247 $255.6175
33+ $9.1670 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,433 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess