EN
  • EN
  • DE

ADC082S021CIMM

Part No ADC082S021CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 200k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADC082S021
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139619-ADC082S021CIMM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC082S021CIMM CAD Model

Description

The ADC082S021CIMM is a low-power, 2-channel, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed with precision and efficiency in mind. This high-performance ADC is ideal for a wide range of applications, including battery-operated devices, data acquisition systems, and medical instruments, thanks to its compact size and exceptional power efficiency.

Key Features

  • Resolution: The ADC082S021CIMM boasts an 8-bit resolution, providing sufficient granularity for many applications requiring moderate accuracy.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), it is capable of converting analog signals into digital data with minimal delay, making it suitable for real-time processing tasks.
  • Multi-Channel: The device features 2 multiplexed channels, allowing for the simultaneous processing of two analog inputs, which can be beneficial for systems that monitor multiple sensors.
  • Low Power Consumption: It operates with a power supply range from 2.7V to 5.5V, and its power-saving design ensures low current consumption, which is crucial for portable and battery-powered applications.
  • Interface: The ADC082S021CIMM interfaces with microcontrollers via an SPI-compatible serial interface, ensuring easy integration with most microcontroller units (MCUs).
  • Package: Housed in a VSSOP (Very-Thin Shrink Small-Outline Package), the device is optimized for space-constrained applications.

Applications

The versatile nature of the ADC082S021CIMM makes it an excellent choice for a diverse array of applications, including:

  • Portable devices where power efficiency is critical
  • Data acquisition systems that require moderate precision
  • Medical instruments for patient monitoring
  • Industrial control systems
  • Consumer electronics

Conclusion

The Texas Instruments ADC082S021CIMM stands out as a reliable and efficient solution for designers looking to add analog-to-digital conversion capabilities to their projects. With its combination of low power consumption, dual-channel input, and high-speed operation, this ADC is a versatile component that meets the requirements of various applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0108 $51.1836
41+ $2.4704 $101.2864
63+ $2.3932 $150.7716
87+ $2.3160 $201.4920
112+ $2.2388 $250.7456
150+ $2.0072 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,963 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess