EN
  • EN
  • DE

ADS7852Y/2K

Part No ADS7852Y/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 8-Channel, Parallel Output ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 500k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Style SMD
Family Part Number ADS7852
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141916-ADS7852Y/2K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7852Y/2K CAD Model

Description

Overview of Texas Instruments ADS7852Y/2K

The Texas Instruments ADS7852Y/2K is a high-performance, 16-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and resolution for a wide range of data acquisition and signal processing applications. This precision ADC is designed to meet the rigorous demands of industrial, medical, and scientific instruments, offering a compelling solution for designers who require precise measurements and stable performance over time and temperature.

Key Features

  • High Resolution: With 16-bit resolution, the ADS7852Y/2K provides a high level of detail in the digital representation of analog signals, making it ideal for applications that require precise data acquisition.
  • Dual Simultaneous Sampling: The device features two analog channels that can be sampled simultaneously, reducing the complexity and cost associated with multiple ADCs in systems that require multi-channel data acquisition.
  • High-Speed Interface: Equipped with a high-speed serial interface, the ADS7852Y/2K ensures rapid data transfer, which is essential for real-time processing and control applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Flexible Voltage Ranges: The ADS7852Y/2K supports a wide range of voltage inputs, providing flexibility in interfacing with various sensors and signal sources.

Applications

The versatility of the ADS7852Y/2K enables its use in a broad array of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Scientific research equipment
  • Data acquisition systems
  • Automated test equipment

Technical Specifications

The ADS7852Y/2K operates within a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. It is available in a compact package, making it suitable for space-constrained applications. This ADC also features excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures clean and accurate signal conversion.

For engineers and designers looking for an ADC that combines precision, speed, and efficiency, the Texas Instruments ADS7852Y/2K is an excellent choice that will enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6536 $62.6144
8+ $12.8440 $102.7520
13+ $12.4426 $161.7538
17+ $12.0413 $204.7021
22+ $11.6399 $256.0778
29+ $10.4358 $302.6382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,118 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess