EN
  • EN
  • DE

THS4021CD

Part No THS4021CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 350-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 470V/μs
-3db Bandwidth 350MHz
Current - Input Bias 3μA
Voltage - Input Offset 500μV
Supply Current 7.8mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS4021
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267063-THS4021CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4021CD CAD Model

Description

The THS4021CD from Texas Instruments is a high-speed, voltage-feedback operational amplifier that is designed to deliver exceptional performance for a wide range of applications. This op-amp features a high slew rate, low distortion, and a wide bandwidth, making it an ideal choice for video, communication, and test instrumentation systems.

Key Features:

  • High Bandwidth: The THS4021CD offers a remarkable bandwidth of 300MHz, which is essential for applications requiring fast signal processing.
  • Slew Rate: With a high slew rate of 1900 V/µs, this operational amplifier can handle rapid changes in input signals without distortion, ensuring signal fidelity.
  • Low Distortion: The device is designed with low harmonic distortion, making it suitable for high-fidelity audio and precision analog applications.
  • Supply Voltage Range: It operates on a supply voltage range from ±5V to ±15V, providing flexibility in various circuit designs.
  • Output Current: The THS4021CD can deliver an output current of ±100mA, which is useful for driving heavier loads.

Applications:

  • Professional Video Equipment
  • Test and Measurement Systems
  • Telecommunications
  • Active Filters
  • Buffer Amplifiers

The THS4021CD is available in an 8-pin SOIC package, making it compact and easy to integrate into a variety of electronic circuits. Its robust design ensures reliability and longevity, which is crucial for industrial-grade applications. Whether you're working on a high-speed data acquisition system or developing a professional-grade audio interface, the THS4021CD brings a level of performance that can significantly enhance the overall system quality.

With its combination of speed, power, and precision, the THS4021CD operational amplifier from Texas Instruments stands out as a top-tier component for designers and engineers looking to push the boundaries of their analog signal processing capabilities.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess