The THS4081IDR is a high-speed, voltage feedback amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This amplifier is known for its exceptional balance of power and performance, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and data acquisition systems.
Key Features
- High-Speed Performance: The THS4081IDR boasts a high slew rate and wide bandwidth, which ensures fast response times and accurate signal amplification, making it perfect for high-frequency applications.
- Low Distortion: With its low harmonic distortion, this amplifier delivers clean signal amplification, which is especially important in audio and video processing applications.
- Flexible Power Supply: It operates with a wide range of power supplies, from ±5 V to ±15 V, providing versatility in various circuit configurations.
- Single or Dual Operation: This device can be used in both single-ended and differential configurations, offering design flexibility.
- Robust Thermal Performance: The THS4081IDR comes in an 8-pin SOIC package that provides excellent thermal performance, ensuring reliability even under high load conditions.
Applications
The THS4081IDR is suitable for a variety of applications due to its high-speed and precision characteristics. It is commonly used in:
- Active filters
- High-speed integrators
- Analog-to-digital converters (ADC) drivers
- Video and communications equipment
- Professional audio equipment
- Test and measurement systems
Technical Specifications
| Parameter |
Value |
| Amplifier Type |
Voltage Feedback |
| Number of Circuits |
1 |
| Slew Rate |
3600 V/µs |
| Gain Bandwidth Product |
155 MHz |
| Operating Temperature |
-40°C to 85°C |
| Package / Case |
8-SOIC (0.154", 3.90mm Width) |
| Supply Voltage |
±5 V to ±15 V |
Overall, the THS4081IDR from Texas Instruments is a versatile, high-performance amplifier that provides superior speed and accuracy for demanding electronic applications.