EN
  • EN
  • DE
  • IT

THS4531AIDR

Part No THS4531AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra Low Power, Rail-to-Rail Output, Fully-Differential Amplifier | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
Slew Rate 390V/μs
Gain Bandwidth Product 27MHz
Current - Input Bias 200nA
Voltage - Input Offset 100μV
Supply Current 250μA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS4531
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1267191-THS4531AIDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4531AIDR CAD Model

Description

Product Overview: THS4531AIDR by Texas Instruments

The THS4531AIDR is a high-performance, low-power, fully-differential amplifier designed by Texas Instruments. It is well-suited for a variety of applications that require precise signal conditioning, such as test and measurement systems, medical equipment, and data acquisition systems. The THS4531AIDR is notable for its ultra-low power consumption and wide bandwidth, making it an excellent choice for battery-powered devices and high-speed signal processing tasks.

This differential amplifier operates over a wide supply range of ±2.25V to ±5.5V, or +4.5V to +11V on a single supply, providing designers with flexibility in various circuit configurations. The device features a low quiescent current of 1.1mA/channel, which significantly contributes to the energy efficiency of the end application. Additionally, the THS4531AIDR boasts a wide bandwidth of 36MHz and a slew rate of 130V/µs, ensuring high-speed performance without compromising signal integrity.

The THS4531AIDR comes in a small 8-pin SOIC package, which is ideal for space-constrained applications. Its differential inputs and outputs provide improved noise immunity and allow for the use of lower voltage supplies by maximizing the dynamic range. Moreover, the device's integrated common-mode feedback maintains the output common-mode voltage within a tight range, which is critical for driving analog-to-digital converters (ADCs) effectively.

The amplifier also features a power-down capability that reduces the current consumption to a mere 10nA, further conserving power when the device is not in active use. This makes the THS4531AIDR an excellent choice for portable and remote sensing applications where power efficiency is paramount.

In conclusion, the THS4531AIDR from Texas Instruments is a robust and versatile fully-differential amplifier that offers a compelling combination of low power consumption, high bandwidth, and excellent signal fidelity. Its compact footprint and comprehensive features make it a go-to choice for engineers looking to optimize their high-performance signal processing designs.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0059 $51.1003
41+ $2.4664 $101.1224
63+ $2.3894 $150.5322
87+ $2.3123 $201.1701
112+ $2.2352 $250.3424
150+ $2.0040 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess