EN
  • EN
  • DE

THS4567IRUNR

Part No THS4567IRUNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 10WQFN / Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 500V/µs
Gain Bandwidth Product 220 MHz
-3db Bandwidth 43 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 200 µV
Current - Supply 1.9mA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFQFN
Supplier Device Package 10-WQFN (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357577-THS4567IRUNR
Ultra Librarian 3D Model Ultra Librarian THS4567IRUNR CAD Model

Description

The THS4567IRUNR is a state-of-the-art integrated circuit from Texas Instruments, designed for high-performance signal processing applications. This precision device is part of TI's renowned family of operational amplifiers, offering a blend of speed, accuracy, and low power consumption that makes it ideal for a wide range of products, from industrial to consumer electronics.

Key Features

  • High-Speed Operation: The THS4567IRUNR is built for applications requiring fast and precise signal amplification, making it perfect for high-speed data acquisition systems, medical instrumentation, and digital communication.
  • Low Distortion: With its low harmonic distortion, the device ensures high-fidelity signal amplification, critical in audio processing and other applications requiring clean signal reproduction.
  • Low Power Consumption: Despite its high-speed capabilities, the THS4567IRUNR is designed to operate with minimal power draw, contributing to energy-efficient designs and longer battery life in portable applications.
  • Flexible Supply Voltage: The device supports a wide range of supply voltages, accommodating various system design requirements and simplifying power management.
  • Robust Thermal Performance: Engineered to maintain functionality across a broad temperature range, the THS4567IRUNR is suitable for demanding environments and can withstand the thermal challenges of complex electronic systems.

Applications

The versatility of the THS4567IRUNR makes it an excellent choice for numerous applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filter Blocks
  • Analog-to-Digital Converters (ADC) Driver
  • Medical Imaging Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The THS4567IRUNR undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and durability.

Ordering Information

The THS4567IRUNR is available for order from Texas Instruments and authorized distributors. For detailed product specifications, application support, and ordering information, please visit the Texas Instruments website or contact your local sales office.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1698 $55.0188
12+ $8.5895 $103.0740
19+ $8.2993 $157.6867
26+ $7.7189 $200.6914
34+ $7.4287 $252.5758
43+ $7.1386 $306.9598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess