EN
  • EN
  • DE

MSM514400EP-60TS-K

Part No MSM514400EP-60TS-K
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004117-MSM514400EP-60TS-K
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM514400EP-60TS-K CAD Model

Description

The MSM514400EP-60TS-K is a 4M x 1-bit Dynamic RAM (DRAM) manufactured by OKI/Metcal (now Rohm). This DRAM chip provides temporary storage for data and instructions actively used by a processor. Its speed and capacity make it suitable for a variety of applications requiring fast memory access.

Applications

  • Computer memory: Used as main memory in older computer systems.
  • Embedded systems: Implemented in various embedded systems requiring RAM for data storage and processing.
  • Graphics cards: Employed as video memory in older graphics cards.
  • Printers: Utilized in printers for temporary storage of print data.
  • Industrial control systems: Found in industrial control systems for data logging and processing.

Features

  • 4M x 1-bit organization: Provides a memory capacity of 4 megabits organized as 4 million words of 1 bit each.
  • Fast access time: 60ns access time, allowing for rapid data retrieval and storage.
  • Low power consumption: Designed for efficient power usage.
  • TTL compatible inputs and outputs: Enables easy interfacing with TTL logic circuits.
  • Standard package: Available in a standard package for easy integration into circuit boards.

Benefits

  • High-speed data access: Facilitates quick retrieval and storage of data, improving system performance.
  • Large memory capacity: Provides ample storage for data and instructions.
  • Easy integration: Compatible with standard logic circuits, simplifying system design.
  • Reliable performance: Designed for stable and consistent operation.
  • Cost-effective solution: Offers a balance between performance and cost.

Additional Details

The MSM514400EP-60TS-K operates on a single 5V power supply. Its refresh cycle is a critical parameter, ensuring that the data stored in the DRAM is retained. The chip is typically available in a TSOP (Thin Small Outline Package) or DIP (Dual In-line Package). For precise electrical characteristics, such as supply current and timing parameters, refer to the manufacturer's datasheet.

While newer DRAM technologies offer higher capacities and speeds, the MSM514400EP-60TS-K remains relevant in legacy systems and certain niche applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess