EN
  • EN
  • DE

THS5661IPWR

Part No THS5661IPWR
Manufacturer Texas Instruments
Description 12-BIT, 100 MSPS, CommsDAC DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720792-THS5661IPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS5661IPWR CAD Model

Description

Product Overview: THS5661IPWR from Texas Instruments

The THS5661IPWR is a high-performance, 10-bit, 165 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) produced by Texas Instruments. This ADC is designed to deliver exceptional dynamic performance and high output data rates, making it an ideal choice for a wide range of applications, including digital video, communications, imaging systems, and medical equipment.

Key Features

  • Resolution: 10-bit accuracy provides precise digital representation of the analog input signal.
  • High-Speed Sampling: Capable of sampling at rates up to 165 MSPS, ensuring suitability for high-bandwidth signals.
  • Low Power Consumption: Optimized for power-sensitive applications, it offers a power-down feature to further reduce consumption when inactive.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for a wider dynamic range.
  • Internal Reference: The device includes an internal voltage reference, which simplifies the design by reducing external component requirements.
  • Flexible Input Range: The THS5661IPWR supports various input ranges, making it adaptable to different signal levels.
  • Output Format: Offers parallel CMOS outputs, facilitating easy interfacing with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Applications

The versatility of the THS5661IPWR allows it to be used in a multitude of applications, some of which include:

  • Professional video equipment
  • Communications infrastructure
  • Test and measurement systems
  • Medical imaging devices
  • High-speed data acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THS5661IPWR is no exception. It is manufactured using the latest techniques and tested rigorously to ensure it meets the high standards expected by industry professionals. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, identified by the orderable part number THS5661IPWR, which is suitable for surface mount technology (SMT) assembly processes.

Additional Resources

For further information, including detailed specifications, application notes, and support tools, customers can visit the Texas Instruments website or contact their local sales office. Texas Instruments provides comprehensive technical support to assist with product integration and optimization.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess