EN
  • EN
  • DE

THS6062CDGN

Part No THS6062CDGN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-NOISE ADSL DUAL DIFFERENTIAL RECEIVER | IC DIFF RCVR DUAL HS LN 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol DSL
Number of Drivers/Receivers 0/2
Supply Voltage (V) 5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS6062
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267224-THS6062CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6062CDGN CAD Model

Description

Product Overview: Texas Instruments THS6062CDGN

The THS6062CDGN is a high-performance, dual operational amplifier from Texas Instruments, designed to deliver exceptional speed and accuracy for a broad range of applications. This amplifier is part of TI's THS606x series and is housed in an 8-pin MSOP PowerPAD package, which ensures efficient heat dissipation and a compact footprint on the circuit board.

With a wide bandwidth of 165 MHz and a slew rate of 360 V/μs, the THS6062CDGN is an excellent choice for video and telecommunications systems, A/D drivers, and high-speed signal processing applications. This operational amplifier offers a differential gain of 0.02% and a differential phase of 0.05 degrees, making it suitable for high-precision tasks where signal integrity is crucial.

The device features a low harmonic distortion and low noise performance, which is essential for maintaining signal fidelity in audio and instrumentation systems. It operates over a supply voltage range of ±5 V to ±15 V, providing designers with the flexibility to use it in various power environments. Additionally, the THS6062CDGN has a high output current of ±100 mA, which allows it to drive heavy loads without significant signal degradation.

One of the key benefits of the THS6062CDGN is its robust design, which includes built-in protection features such as overcurrent protection and thermal shutdown. This ensures long-term reliability and stability, even in harsh operating conditions. Furthermore, its dual-channel configuration makes it possible to use it in differential input or output stages, or in two independent channels, providing versatility in design.

In summary, the Texas Instruments THS6062CDGN is a versatile and reliable dual operational amplifier that offers high-speed performance, low distortion, and robust protection features. Its MSOP PowerPAD package allows for efficient thermal management, making it a suitable choice for demanding applications in the industrial, communication, and consumer electronics sectors.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0195 $54.1170
14+ $7.4007 $103.6098
21+ $7.1694 $150.5574
29+ $6.9381 $201.2049
38+ $6.7069 $254.8622
50+ $6.0130 $300.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess