EN
  • EN
  • DE
  • IT

THS8136IPHPR

Part No THS8136IPHPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description TRIPLE 10-BIT 180-MSPS GRAPHICS AND VIDEO DAC | IC VIDEO DAC 10BIT 180M 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Video DAC
Number of Channels 3
Resolution (Bits) 10 b
Sampling Rate (Per Second) 180M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Family Part Number THS8136
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 757403-THS8136IPHPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS8136IPHPR CAD Model

Description

Product Overview: Texas Instruments THS8136IPHPR

The THS8136IPHPR is a high-performance, 10-bit, triple-channel Digital-to-Analog Converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This precision DAC is specifically engineered to meet the demanding requirements of video and imaging applications, making it an ideal component for a variety of multimedia products.

Key Features

  • Resolution: The THS8136IPHPR offers a 10-bit resolution, ensuring high-quality video output with fine detail and color depth.
  • Triple-Channel: With three DAC channels, it can simultaneously process the red, green, and blue video signals, providing a complete solution for RGB or YPbPr video systems.
  • High-Speed Performance: The device supports a high update rate, making it suitable for high-resolution and high-frame-rate video applications.
  • Integrated Voltage Reference: The built-in voltage reference simplifies the design and reduces external component count, while ensuring stable performance.
  • Low Power Consumption: Designed for efficiency, the THS8136IPHPR minimizes power usage, which is critical for portable and battery-powered devices.

Applications

The THS8136IPHPR is versatile and can be used in a range of applications, including:

  • Professional and consumer video equipment
  • High-definition televisions (HDTVs)
  • Video projectors
  • Video signal conversion and processing equipment
  • Medical imaging systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THS8136IPHPR is no exception. It is manufactured using the latest technology and undergoes rigorous testing to ensure reliability and performance in even the most demanding applications.

Package and Availability

The THS8136IPHPR comes in a 48-pin HTQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained designs. It is available for order through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers worldwide.

Note: Before integrating the THS8136IPHPR into your design, refer to the latest datasheets and product specifications to ensure the best performance and compatibility with your application.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3877 $57.5508
9+ $11.8053 $106.2477
14+ $11.4364 $160.1096
19+ $11.0675 $210.2825
24+ $10.6985 $256.7640
32+ $9.5918 $306.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,231 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess