EN
  • EN
  • DE

THS9000DRWT

Part No THS9000DRWT
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC 400MHZ CASCADEABLE AMP 6-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 400MHz
P1dB 20.6dBm (114.8mW)
Gain 15.9dB
Noise Figure 4dB
RF Type Cellular, CDMA, TDMA, PCS
Supply Voltage - Operating 5.5V
Operating Supply Current 100mA
Test Frequency 350MHz
Case / Package 6-VSON (2x2)
Win Source Part Number 1107173-THS9000DRWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS9000DRWT CAD Model

Description

The THS9000DRWT is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide array of applications that require robust signal processing capabilities. This component is particularly well-suited for use in professional-grade audio equipment, medical devices, industrial instrumentation, and communication systems.

Key Features

  • High-Speed Operation: The THS9000DRWT operates at exceptional speeds, making it ideal for applications that require rapid signal processing without sacrificing accuracy or reliability.
  • Low Distortion: This product boasts low distortion levels, ensuring that signals are processed with high fidelity, which is crucial for audio applications and precision measurement instruments.
  • Wide Bandwidth: With a broad bandwidth, the THS9000DRWT can handle a wide range of frequencies, allowing it to be used in diverse applications from RF to baseband signal processing.
  • Flexible Power Supply: The device supports a range of power supply voltages, providing flexibility in system design and ensuring compatibility with various types of circuitry.
  • Robust Thermal Performance: Engineered to operate efficiently under varying thermal conditions, the THS9000DRWT maintains its performance even at elevated temperatures.

Applications

  • High-Fidelity Audio Processing
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communication Infrastructure
  • Industrial Control Systems

The THS9000DRWT is available in a compact package, which allows for easy integration into system designs without requiring significant board space. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for a high-quality signal processing solution.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their technical support team. The THS9000DRWT is not only a testament to Texas Instruments' commitment to quality but also an essential component for any application demanding the highest standards in signal processing performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess