EN
  • EN
  • DE

TIBPAL16LB-25CN

Part No TIBPAL16LB-25CN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description DIP 20P Programed W/label 18PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099294-TIBPAL16LB-25CN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIBPAL16LB-25CN CAD Model

Description

The TIBPAL16LB-25CN is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is known for its reliability and versatility in various digital logic applications. The TIBPAL16LB-25CN is a popular choice for designers looking to implement custom logic functions without the need for a full-scale custom integrated circuit.

Key Features

  • Programmable Logic Type: PAL device with a high-speed CMOS technology that offers a balance between speed and power consumption.
  • Logic Family: The device belongs to the TIBPAL series, which is known for its ease of programming and robust performance.
  • Number of Macrocells: The TIBPAL16LB-25CN comes with a configurable array of macrocells that can be tailored to meet specific design requirements.
  • Speed: With a 25ns maximum propagation delay, this device is designed to perform high-speed logic operations, making it suitable for time-sensitive applications.
  • Operating Voltage: It operates within a range of 4.75V to 5.25V, providing designers with flexibility in terms of power supply design.
  • Temperature Range: The device is rated for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: It comes in a standard 20-pin DIP (Dual In-line Package) that is widely used and easily integrated into various types of circuit boards.

Applications

The TIBPAL16LB-25CN is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control circuits
  • Communication equipment
  • Data processing
  • Custom logic circuits

Programming and Support

Programming the TIBPAL16LB-25CN is straightforward, with support from Texas Instruments' programming tools and software. Designers can quickly customize the device's logic configuration to meet the specific needs of their applications. Additionally, comprehensive documentation and support are available from Texas Instruments to assist with design, programming, and integration.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess