TIBPAL16R8-15CFN

Quick Quote
Part No TIBPAL16R8-15CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 15ns
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1267302-TIBPAL16R8-15CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL16R8
Introduction Date February 01, 1984
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Texas Instruments TIBPAL16R8-15CFN Programmable Array Logic Device

The TIBPAL16R8-15CFN is a high-performance Programmable Array Logic (PAL) device designed and manufactured by Texas Instruments. This device is part of the TIBPAL series, which is known for its reliability and ease of use in implementing logic functions. The TIBPAL16R8-15CFN is ideal for a wide range of applications, including but not limited to, system logic, address decoding, and data processing circuits.

Key Features

  • Speed: The device boasts a fast propagation delay of 15 nanoseconds, ensuring quick response times for critical applications.
  • Logic Elements: It includes eight output logic macrocells, which can be configured as registered or combinatorial, providing designers with flexibility in their logic designs.
  • Programmability: The TIBPAL16R8-15CFN is user-programmable, allowing for custom logic configurations tailored to specific requirements.
  • Input/Output Pins: It features 20 pins, with 16 dedicated to input/output functions, enabling it to interface with a variety of other components and systems.
  • Power Supply: The device operates on a 5V power supply, which is standard for many digital circuits, ensuring easy integration into existing systems.

Package and Quality

The TIBPAL16R8-15CFN comes in a 20-pin Ceramic Flat (CF) package, providing robust physical protection and enhanced thermal characteristics suitable for demanding environments. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

Applications

With its versatile features, the TIBPAL16R8-15CFN can be used in a variety of applications, such as:

  • Custom logic circuits
  • State machines
  • Complex combinational logic
  • Glue logic for system integration
  • Signal processing
  • Control logic for microprocessors

Overall, the Texas Instruments TIBPAL16R8-15CFN is a powerful and flexible solution for designers looking to implement customized logic functions with high reliability and performance.

You May Also Be Interested in

Amd
EE CMOS 24-Pin Universal Programmable Array Logic
Lowest to $1.9220
Others
Lowest to $6.3488
Lattice Semiconductor Corporation
24-Pin EE CMOS (Zero Power) Versatile PAL Device
Lowest to $2.1667
Amd
Lowest to $0.9410
Amd
Lowest to $1.9970
Cypress Semiconductor Corp
Flash-erasable Reprogrammable CMOS PAL Device
Lowest to $3.1250
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Amd
Lowest to $0.5830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4413
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5208
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1194
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4013
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6909
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.3229
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.3819
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3875

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
13+ $4.1198 $53.5574
30+ $3.3803 $101.4090
46+ $3.2747 $150.6362
64+ $3.1690 $202.8160
82+ $3.0634 $251.1988
110+ $2.7465 $302.1150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention