EN
  • EN
  • DE

TIL192

Part No TIL192
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Optocouplers consist of one gallium-arsenide light-emitting diode and one silicon npn phototransistor per channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267375-TIL192
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIL192 CAD Model

Description

The TIL192 from Texas Instruments is a high-performance optoisolator that serves as a critical component in various electronic applications. Designed to provide electrical isolation between its input and output, this device ensures signal integrity and protects sensitive circuits from high voltages and electrical noise.

Key Features

  • High Isolation Voltage: The TIL192 offers a high isolation voltage typically around 5300V peak, making it suitable for applications requiring stringent electrical isolation.
  • Fast Switching Times: With fast turn-on and turn-off times, this optoisolator is ideal for high-speed signal transmission without significant delays.
  • Low Input Current: It operates with a low input current, thereby reducing power consumption and making it energy-efficient for battery-powered devices.
  • Wide Operating Temperature Range: The device can operate effectively across a wide temperature range, ensuring reliability in various environmental conditions.
  • Industry Standard DIP Package: The TIL192 comes in a Dual In-line Package (DIP), which is widely used and easily integrated into a broad range of electronic circuits.

Applications

The versatility of the TIL192 optoisolator makes it suitable for an array of applications, including:

  • Industrial controls
  • Signal switching
  • Power supply regulation
  • Motor control systems
  • Computer peripheral interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TIL192 is no exception. This optoisolator is manufactured to meet high standards, ensuring consistent performance and a long operational lifespan. Whether it's for prototyping or mass production, the TIL192 provides designers with the assurance of a product that will perform as expected in critical applications.

Conclusion

For designers looking for an optoisolator that combines high isolation voltage with fast switching capabilities, the TIL192 from Texas Instruments is an excellent choice. Its energy efficiency, robustness, and standard packaging make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5399 $51.2905
230+ $0.4430 $101.8900
350+ $0.4292 $150.2200
485+ $0.4154 $201.4690
625+ $0.4015 $250.9375
835+ $0.3600 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess