EN
  • EN
  • DE

MCP25050-E/P

Part No MCP25050-E/P
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 25MHZ CAN V2.0B 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196867-MCP25050-E/P
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface I/O Expanders
Package Tube
Product Status Active
Number of I/O 8
Interface CAN V2.0b
Interrupt Output No
Features ADC, EEPROM, POR, PWM
Operating Temperature -40°C ~ 125°C
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian MCP25050-E/P CAD Model

Description

Microchip Technology MCP25050-E/P CAN I/O Expander

The MCP25050-E/P is a versatile CAN (Controller Area Network) I/O Expander designed and manufactured by Microchip Technology. This device is an integral component for automotive and industrial applications where extended CAN network functionality is required. It serves as an interface between a standard CAN bus and various input and output devices, significantly enhancing the capabilities of the network without adding complexity to the main microcontroller.

The MCP25050-E/P operates as a standalone CAN node, which means it can perform its tasks autonomously, thus offloading tasks from the main system controller. This feature is particularly useful for adding simple I/O capabilities to an existing CAN network without the need for extensive redesign or additional microcontrollers, making it an economic and efficient solution for system expansion.

Key features of the MCP25050-E/P include:

  • High-speed CAN interface: It supports the CAN specification 2.0B at speeds up to 1 Mbps.
  • Flexible I/O options: The device provides a range of input and output options, including digital inputs, digital outputs, and analog inputs, which can be configured to suit various application requirements.
  • Robust design: With its wide operating voltage range and temperature specifications, the MCP25050-E/P is built to withstand harsh environments commonly found in automotive and industrial settings.
  • Easy configuration: The device can be easily configured through the CAN bus using a simple command set, which allows for dynamic changes in the field.
  • Small package: The MCP25050-E/P comes in a compact DIP (Dual In-line Package), making it suitable for space-constrained applications.

Whether it's for adding additional sensors, actuators, or other peripherals to a CAN network, the MCP25050-E/P provides a reliable and straightforward solution. Its integration into a system can help reduce development time, increase reliability, and improve the overall performance of the network. With Microchip Technology's reputation for quality and support, the MCP25050-E/P is an excellent choice for designers looking to expand their CAN systems.

You May Also Be Interested in

ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Nexperia USA Inc.
I2C
Lowest to $17.4627
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess