EN
  • EN
  • DE

TL026CD

Part No TL026CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DIFF AMP W/AGC HI-FREQ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Automatic Gain Control (AGC)
Output Type Differential
Number of Circuits 1
-3db Bandwidth 50MHz
Operating Supply Current 22mA
Channel Output Current 4mA
Supply Voltage - Operating ±3 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032213-TL026CD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL026CD CAD Model

Description

The TL026CD, from the renowned semiconductor manufacturer Texas Instruments, is a high-performance operational amplifier designed to cater to a wide range of electronic applications. This operational amplifier stands out for its exceptional features that make it suitable for integration into various electronic systems, ensuring reliability and efficiency.

Key Features

  • Low Distortion: The TL026CD is engineered to offer low harmonic distortion, which is crucial for applications requiring high fidelity and precision.
  • High Gain Bandwidth: Equipped with a high gain bandwidth product, this operational amplifier can handle a broad range of frequencies, making it versatile for different signal processing tasks.
  • Low Noise: Noise can significantly affect the performance of electronic circuits. The TL026CD minimizes noise interference, ensuring clear and accurate signal amplification.
  • Stable Operation: Stability is a critical aspect of operational amplifiers, and the TL026CD is designed to operate stably under various conditions, preventing oscillations and ensuring consistent performance.
  • Dual Supply Voltage: This device can operate on a dual supply voltage, increasing its adaptability to both single and split power supply systems.

Applications

The TL026CD is suitable for a broad range of applications, including but not limited to:

  • Audio processing equipment
  • Signal conditioning
  • Analog filters
  • Data acquisition systems
  • Professional audio equipment

Product Specifications

The TL026CD is available in an SOIC package and is characterized by the following specifications:

  • Package Type: SOIC
  • Number of Channels: 1
  • Supply Voltage Range: ±5V to ±15V
  • Operating Temperature Range: 0°C to 70°C

With its robust design and versatile capabilities, the TL026CD operational amplifier from Texas Instruments is an excellent choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Texas Instruments
Lowest to $3.2870
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9800 $51.4800
54+ $1.8547 $100.1538
84+ $1.7921 $150.5364
120+ $1.6668 $200.0160
156+ $1.6041 $250.2396
195+ $1.5414 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess