EN
  • EN
  • DE

TL052AI

Part No TL052AI
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ENHANCED-JFET LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267825-TL052AI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL052AI CAD Model

Description

Product Overview: Texas Instruments TL052AI Precision Operational Amplifier

The Texas Instruments TL052AI is a high-performance operational amplifier that combines a wide range of advanced features, making it an ideal choice for precision applications in various industrial, automotive, and consumer electronics. This operational amplifier is part of the TL05x series known for its enhanced performance compared to the standard TL07x series.

Key Features

  • High Slew Rate: The TL052AI offers a high slew rate of 16 V/µs, which allows the amplifier to respond quickly to changes in the input signal, making it suitable for fast-operating circuits.
  • Low Noise: With a low noise voltage of 15 nV/√Hz at 1 kHz, this operational amplifier ensures a clean and precise signal amplification, which is crucial for high-fidelity audio applications and sensitive measurement equipment.
  • Low Input Bias Current: The device features a JFET input stage, resulting in a low input bias current of 200 pA. This makes it an excellent choice for applications requiring high input impedance.
  • Wide Supply Range: The TL052AI can operate from a supply voltage range of ±4 V to ±15 V, providing flexibility in various circuit designs and ensuring compatibility with both bipolar and single supply operations.

Applications

The versatility of the TL052AI allows it to be used in a wide array of applications, including:

  • Active filters
  • Audio and hi-fi systems
  • Data acquisition systems
  • Instrumentation
  • Signal conditioning
  • Professional audio equipment
  • Analog-to-digital converters

Package and Quality

Texas Instruments ensures that the TL052AI meets rigorous standards for quality and reliability. The operational amplifier is available in various packages, including PDIP, SOIC, and VSSOP, providing options for different design requirements. Additionally, the device is RoHS compliant, adhering to environmental standards for hazardous substances.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2554 $51.8742
55+ $1.8506 $101.7830
84+ $1.7928 $150.5952
116+ $1.7350 $201.2600
150+ $1.6771 $251.5650
200+ $1.5036 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess