The TL074CD, manufactured by Texas Instruments, is a high-quality integrated circuit that falls under the category of low-noise JFET-input operational amplifiers. This device is designed for a wide range of applications, including professional audio equipment, instrumentation, and control systems where low noise and high input impedance are crucial.
Key Features
- Low Noise: The TL074CD boasts a low noise voltage, making it ideal for audio pre-amplification and sensitive measurement equipment.
- High Input Impedance: The JFET input stage offers a high input impedance, which minimizes loading on the source circuit.
- Wide Bandwidth: It provides a wide bandwidth, which is essential for applications requiring fast AC response.
- Low Harmonic Distortion: The device is designed to have low total harmonic distortion, which is particularly beneficial for high-fidelity audio applications.
- Quad Configuration: The TL074CD contains four independent op-amps in a single package, making it a space-efficient choice for designs requiring multiple amplifiers.
Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±7V to ±15V
Input Offset Voltage
Typically 3 mV
Input Bias Current
65 pA
Common-Mode Rejection Ratio (CMRR)
Typically 100 dB
Operating Temperature Range
0°C to 70°C
Applications
The TL074CD is versatile and can be used in various applications, including:
- Professional audio mixing and recording equipment
- Active filters and signal conditioning
- Analog-to-digital converters
- Function generators
- Industrial process control systems
With its combination of low noise performance, high input impedance, and a compact quad op-amp configuration, the TL074CD from Texas Instruments is a reliable choice for designers looking to optimize their analog circuits.