EN
  • EN
  • DE

TL1431CPW

Part No TL1431CPW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION PROGRAMMABLE REFERENCE | IC VREF SHUNT ADJ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Current - Cathode 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TL1431
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1268047-TL1431CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1431CPW CAD Model

Description

The Texas Instruments TL1431CPW is a precision programmable reference that offers exceptional performance for a wide range of applications. This voltage reference is designed to provide a stable and precise reference voltage for various electronic circuits, making it an ideal choice for designers looking to enhance the accuracy and reliability of their systems.

Key Features

  • Adjustable Output: The TL1431CPW provides an output voltage that can be set from 2.495 V to 36 V with the use of external resistors, allowing for flexibility in a variety of applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of 50 ppm/°C, the device ensures stable performance over a wide temperature range, which is crucial for applications that are sensitive to temperature variations.
  • High Accuracy: The reference voltage is precise with a tolerance of 0.5% at 25°C, ensuring high accuracy in the systems it is used in.
  • Wide Operating Current Range: The TL1431CPW operates with a current range from 1 mA to 100 mA, providing versatility for different power requirements.
  • Low Dynamic Impedance: The dynamic output impedance is typically 0.2 ohms, contributing to the stability of the output voltage under varying load conditions.

Applications

The TL1431CPW is suitable for a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Data acquisition systems
  • Instrumentation
  • Portable devices
  • Automotive electronics

Package and Reliability

The device comes in a TSSOP-8 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and the TL1431CPW is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability for products that use this precision programmable reference.

Conclusion

With its adjustable output, high accuracy, and robust performance, the Texas Instruments TL1431CPW is a versatile and reliable component for any design requiring a stable reference voltage. Its wide operating current range and low temperature coefficient make it suitable for both simple and complex applications, ensuring optimal performance in a diverse array of electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2202 $50.6460
555+ $0.1807 $100.2885
860+ $0.1751 $150.5860
1,185+ $0.1694 $200.7390
1,530+ $0.1638 $250.6140
2,045+ $0.1468 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess