EN
  • EN
  • DE

MC74F244MEL

Part No MC74F244MEL
Manufacturer Freescale Semiconductor - NXP
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203407-MC74F244MEL
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74F244MEL CAD Model

Description

The MC74F244MEL is an octal buffer/line driver with three-state outputs manufactured by Freescale Semiconductor (now NXP). It belongs to the 74F (Fast) series of TTL logic devices, offering high speed and improved performance compared to standard TTL devices. The 'MEL' suffix typically indicates the package type (e.g., SOIC).

Applications:

  • Memory Address Drivers: Used to drive address lines in memory systems.
  • Clock Drivers: Employed to distribute clock signals across a circuit board.
  • Data Bus Buffers: Utilized to buffer data signals on a data bus, increasing drive capability and reducing signal degradation.
  • I/O Port Expansion: Used to expand the number of I/O ports in a system.
  • Logic Level Translation: Can be used to translate between different logic levels (with appropriate pull-up/pull-down resistors).

Features:

  • Octal Buffer: Contains eight independent buffer/driver circuits in a single package.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance state, allowing multiple devices to share a common bus.
  • High-Speed Operation: Offers fast switching speeds typical of the 74F series.
  • High Output Drive Capability: Capable of driving heavily loaded buses and lines.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits:

  • Increased Drive Capability: Buffers signals to increase drive strength and reduce signal attenuation.
  • Bus Isolation: Three-state outputs allow for easy bus isolation and multiplexing.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Reduced Signal Loading: Minimizes loading on the driving signal source.

Additional Details:

The MC74F244MEL typically operates on a 5V power supply. Its three-state outputs are controlled by an enable input. When the enable input is low, the outputs are enabled; when the enable input is high, the outputs are in a high-impedance state. Designers should refer to the Freescale/NXP datasheet for detailed specifications, including propagation delays, output drive current, and power consumption. Proper decoupling capacitors should be used near the power pins to minimize noise and ensure stable operation. The SOIC package provides a surface-mount option for easier board assembly.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess