EN
  • EN
  • DE

DSPIC30F1010-30I/SO

Part No DSPIC30F1010-30I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 30 MIPs 6KB (2K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name DSPIC30F1010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869717-DSPIC30F1010-30I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F1010-30I/SO CAD Model

Description

Microchip Technology's DSPIC30F1010-30I/SO

The DSPIC30F1010-30I/SO is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor (DSP). This integration makes it an ideal choice for applications requiring complex algorithms and precise control, such as automotive applications, industrial control systems, and consumer electronics.

This particular DSC is part of the dsPIC30F family, which is known for its robust architecture, including a modified Harvard architecture that allows it to execute instructions and access data simultaneously. The DSPIC30F1010-30I/SO operates at a maximum frequency of 30 MHz, providing a balanced compromise between processing power and power consumption.

The device is packaged in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environments.

Key features of the DSPIC30F1010-30I/SO include:

  • 16-bit modified Harvard architecture with a high-performance CPU
  • 30 MIPS (Million Instructions Per Second) performance at 30 MHz
  • Up to 144 KB of on-chip flash memory for program storage
  • Up to 8 KB of SRAM for data storage
  • Flexible and powerful DMA (Direct Memory Access) for efficient data transfer
  • Advanced motor control PWMs and multiple 16-bit timers for precise timing operations
  • Analog features including ADCs (Analog-to-Digital Converters) and comparators
  • Serial communication interfaces such as UART, SPI, and I2C for connectivity
  • Robust interrupt handling with a low-latency interrupt controller
  • Enhanced Flash memory program protection

The DSPIC30F1010-30I/SO is supported by Microchip's comprehensive development tools, including the MPLAB Integrated Development Environment (IDE) and software libraries, facilitating rapid development and debugging of applications. With its powerful features and support, this DSC is engineered to meet the demands of a wide range of high-performance embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess