EN
  • EN
  • DE

TL1431QPWRG4

Part No TL1431QPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.4% 8TSSOP / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.4%
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TL1431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-36982-6,-TL1431QPWRG4-ND,TL1431QPWRG4-ND,TEXTISTL1431QPWRG4,-296-36982-1-ND,296-36982-1,296-36982-2,-296-36982-1,2156-TL1431QPWRG4
Standard Package 2,000
Win Source Part Number 1099525-TL1431QPWRG4
Ultra Librarian 3D Model Ultra Librarian TL1431QPWRG4 CAD Model

Description

Product Overview: Texas Instruments TL1431QPWRG4 Precision Programmable Reference

The Texas Instruments TL1431QPWRG4 is a precision programmable voltage reference that offers excellent temperature stability and low output noise. This device is a part of the TL1431 series, which are voltage references that can be programmed to any value between Vref (approximately 2.495 V) and 36 V using two external resistors. The TL1431QPWRG4 is specifically designed to provide a reliable and stable reference voltage for precision applications in a wide range of electronic systems.

Key Features

  • Adjustable Output Voltage: The output voltage can be set to any value from Vref (approx. 2.495 V) to 36 V, providing flexibility for various design requirements.
  • High Accuracy: The TL1431QPWRG4 offers a typical temperature coefficient of 50 ppm/°C, ensuring high accuracy over a wide temperature range.
  • Low Output Noise: With its low noise characteristics, this device is suitable for sensitive applications where a clean reference voltage is critical.
  • Wide Operating Temperature Range: The device operates over an extended industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Low Operational Current: It features a low operational current, contributing to energy efficiency in battery-powered devices.
  • Package Type: The TL1431QPWRG4 is available in an 8-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The TL1431QPWRG4 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Portable and battery-powered equipment
  • Analog-to-digital converters
  • Digital-to-analog converters
  • Power supplies

As a product from Texas Instruments, a leader in semiconductor solutions, the TL1431QPWRG4 is backed by a robust support ecosystem. Engineers and designers can rely on TI's comprehensive technical resources, including datasheets, application notes, and design tools, to streamline the integration of this precision programmable reference into their projects.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3630 $50.8200
340+ $0.2978 $101.2520
520+ $0.2885 $150.0200
720+ $0.2792 $201.0240
930+ $0.2699 $251.0070
1,240+ $0.2420 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess