EN
  • EN
  • DE

TL1451ACPWRG4

Part No TL1451ACPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.6 V to 50 V
Frequency - Switching 1kHz to 500kHz
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 054600-TL1451ACPWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1451ACPWRG4 CAD Model

Description

Product Overview: TL1451ACPWRG4 by Texas Instruments

The TL1451ACPWRG4 is a dual-output, pulse-width modulation (PWM) controller integrated circuit (IC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced controller is designed for DC/DC voltage conversion applications and is well-suited for a broad range of power supply systems, including those used in computing, consumer electronics, and industrial equipment.

The TL1451ACPWRG4 features two independent PWM controllers that can provide a fixed frequency, synchronous, or non-synchronous output. It operates with a supply voltage ranging from 5.5V to 18V, making it versatile for various power designs. The device is capable of delivering high performance with its fast propagation delay times and tight voltage regulation.

One of the key attributes of this PWM controller is its programmable soft-start function, which limits inrush current during startup, thereby enhancing system reliability. Additionally, the TL1451ACPWRG4 offers under-voltage lockout protection that ensures the controller is operational only when the supply voltage is within an acceptable range.

For improved flexibility, the device includes error amplifiers with a common-mode voltage range of 3V to VCC - 2V. The TL1451ACPWRG4 also features a dual alternating output that helps reduce ripple and allows for the use of smaller and more cost-effective output filters. Moreover, it comes with a shutdown function that can be activated through an external pin, providing an additional layer of power management.

Packaged in a TSSOP-16 (Thin Shrink Small Outline Package), the TL1451ACPWRG4 is designed for easy integration into PCB layouts, with a compact footprint that is ideal for space-constrained applications. Texas Instruments ensures that this product meets the highest quality and performance standards, providing engineers with a reliable solution for their power supply design challenges.

Overall, the TL1451ACPWRG4 stands out as a robust and efficient solution for managing power in a variety of electronic systems, offering designers the flexibility and performance required for today's demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,140 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess