EN
  • EN
  • DE

TL1453CPWRG4

Part No TL1453CPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.6 V to 40 V
Frequency - Switching 1kHz to 500kHz
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 212943-TL1453CPWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1453CPWRG4 CAD Model

Description

Product Overview: TL1453CPWRG4 by Texas Instruments

The TL1453CPWRG4 is a highly integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This product is a dual synchronous pulse-width modulation (PWM) controller, which is an essential component for power supply designs. The TL1453CPWRG4 offers advanced features that cater to a wide range of applications, including computing systems, networking equipment, and industrial power systems.

The device incorporates two independent PWM controllers configured to operate at a frequency of up to 500 kHz. This high-frequency operation enables the use of smaller external components, resulting in a compact and efficient power supply design. The TL1453CPWRG4 also features a wide input voltage range, making it versatile for various system voltages.

One of the key benefits of the TL1453CPWRG4 is its under-voltage lockout (UVLO) protection, which ensures that the power supply operates only when the input voltage is within a safe range. Additionally, the device includes over-current protection (OCP) to safeguard against excessive current draw that could potentially damage the system.

The TL1453CPWRG4 is also designed with energy efficiency in mind. Its low standby current consumption helps to minimize power losses when the system is idle, contributing to overall energy savings. Moreover, the device's synchronous rectification control helps to reduce diode losses in the power supply, further enhancing efficiency.

For ease of integration, the TL1453CPWRG4 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The package is designed to facilitate easy soldering and reliable connection to the printed circuit board (PCB).

In summary, the TL1453CPWRG4 from Texas Instruments is a robust and flexible solution for designers looking to create efficient and reliable power supplies. Its combination of high-frequency operation, protection features, and energy-saving capabilities make it a valuable component for a wide array of electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5248 $52.8720
35+ $2.8922 $101.2270
54+ $2.8018 $151.2972
74+ $2.7114 $200.6436
96+ $2.6211 $251.6256
128+ $2.3499 $300.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess