The TL1454CNS is a versatile and innovative dual-output pulse-width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This highly integrated device is engineered to deliver high-performance and reliable operation, making it an ideal choice for a wide range of power supply applications.
Key Features
- High-Frequency Operation: The TL1454CNS operates at a frequency up to 1MHz, allowing for smaller external components and a more compact overall design.
- Dual Output Channels: It provides two PWM output channels that can be used for push-pull, half-bridge, or full-bridge power converter topologies.
- Adjustable Dead-Time Control: This feature allows for fine-tuning of the switching characteristics, improving efficiency and reducing electromagnetic interference (EMI).
- Under-Voltage Lockout (UVLO): To ensure safe operation, the device includes an UVLO feature that prevents operation at insufficient voltages.
- Overcurrent Protection: The TL1454CNS incorporates overcurrent protection to safeguard the device and the system under extreme conditions.
Applications
The TL1454CNS is suited for various applications, including:
- DC to DC converters
- AC to DC power supplies
- Offline power supplies
- Telecommunications equipment
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Operating Frequency |
Up to 1MHz |
| Number of Outputs |
2 |
| Output Configuration |
Dual |
| Package / Case |
16-SOIC |
| Operating Temperature Range |
-40°C to +85°C |
With its robust feature set and Texas Instruments' commitment to quality, the TL1454CNS stands out as a reliable and efficient solution for advanced power management designs.