EN
  • EN
  • DE

MAX7414CPA+

Part No MAX7414CPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin PDIP N / IC FILTER LOWPASS 5TH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786983-MAX7414CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7414
Introduction Date September 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX7414CPA+ CAD Model

Description

Maxim Integrated MAX7414CPA+ Overview

The MAX7414CPA+ from Maxim Integrated is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. This compact, precision filter is designed for applications requiring a sharp roll-off and low ripple in both the passband and stopband.

Key Features

  • Filter Type: The MAX7414CPA+ is a low-pass elliptic filter, ensuring a steep attenuation curve for signals beyond the cutoff frequency.
  • Order: As a 5th-order filter, it provides a better roll-off rate than lower-order filters, making it ideal for applications where space and component count are at a premium.
  • Clock-Tunable Frequency: The cutoff frequency is easily tunable with an external clock, or it can be adjusted with the clock-to-corner frequency ratio set internally by a capacitor.
  • Low Distortion: It features low THD (Total Harmonic Distortion) which is critical for audio applications and other sensitive signal processing tasks.
  • Single-Supply Operation: The MAX7414CPA+ operates from a single +5V supply, simplifying power supply design.
  • Power-Saving Mode: It includes a power-saving mode, reducing current consumption for battery-powered devices when the filter is not in use.
  • Package: Housed in an 8-pin DIP package, it is both durable and easy to integrate into a wide range of electronic systems.

Applications

The MAX7414CPA+ is versatile and can be used in various digital signal processing applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Signal conditioning for ADCs
  • Waveform generation
  • Communication systems

With its precision filtering capabilities and ease of use, the MAX7414CPA+ is an excellent choice for engineers looking to implement high-quality signal processing with minimal external components. Maxim Integrated's commitment to quality ensures that this filter will provide reliable performance in even the most demanding applications.

You May Also Be Interested in

Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $20.6269
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3306 $63.3060
23+ $5.1940 $119.4620
35+ $5.0323 $176.1305
48+ $4.8695 $233.7360
62+ $4.7078 $291.8836
83+ $4.2204 $350.2932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess