EN
  • EN
  • DE

TL16C554AIFN

Part No TL16C554AIFN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 16BIT QAUD 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 032343-TL16C554AIFN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C554AIFN CAD Model

Description

Product Overview: TL16C554AIFN from Texas Instruments

The TL16C554AIFN is a versatile integrated circuit from Texas Instruments, designed to enhance serial communication in a multitude of embedded systems. This particular chip is a quad UART (Universal Asynchronous Receiver/Transmitter) with integrated 16-byte FIFOs for each of the four UART channels. The FIFOs serve to significantly reduce the overhead required for CPU to manage serial data communication, thereby improving the efficiency of the system.

Featuring a wide operating voltage range and a flexible clock input, the TL16C554AIFN is adaptable to a variety of system requirements. The chip supports data rates up to 1.5 Mbps, making it suitable for high-speed data transmission applications. Moreover, it is compatible with the industry-standard 16C550 device, which allows for easy integration into existing designs or for upgrading systems that require additional UART channels.

The TL16C554AIFN comes in a 64-pin LQFP (Low-profile Quad Flat Package) which is beneficial for space-constrained applications. Its operational temperature range extends from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Key features of the TL16C554AIFN include:

  • Four independent UART channels
  • 16-byte FIFOs for transmit and receive operations on each channel
  • Programmable baud rate generators
  • Modem control functions (CTS, RTS, DSR, DTR, RI, and DCD)
  • Sleep mode with wake-up indicator
  • Complete status reporting capabilities

Applications for this component span across various sectors, including industrial control systems, point-of-sale terminals, and networking equipment. Its ability to handle multiple serial ports simultaneously makes it an excellent choice for complex systems that require robust and reliable serial communications.

Overall, the TL16C554AIFN from Texas Instruments represents a solid solution for designers looking to implement or expand serial communication capabilities in their products. Its combination of high functionality, reliability, and ease of integration make it a valuable component in any system designer's toolkit.

You May Also Be Interested in

NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess