EN
  • EN
  • DE

TEPSLB20J227M

Part No TEPSLB20J227M
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216645-TEPSLB20J227M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEPSLB20J227M CAD Model

Description

The TEPSLB20J227M is a conductive polymer aluminum solid electrolytic capacitor produced by NEC/Tokin. These capacitors are known for their low Equivalent Series Resistance (ESR), high ripple current capability, and long operational life. They are designed to provide stable and reliable performance in a variety of electronic applications.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Filtering circuits
  • Motherboards
  • Graphics cards
  • Solid State Drives (SSDs)
  • Portable electronic devices

Features

  • Low ESR: Minimizes power loss and improves efficiency.
  • High ripple current capability: Handles large alternating currents effectively.
  • Long life: Offers extended operational lifespan compared to traditional capacitors.
  • Conductive polymer electrolyte: Provides stable electrical characteristics and high conductivity.
  • Surface mount technology: Facilitates automated assembly and compact designs.
  • RoHS compliance: Meets environmental standards for hazardous substances.
  • High Capacitance: 220uF capacitance value.
  • Rated Voltage: 6.3V DC

Benefits

  • Improved power supply stability: Low ESR ensures stable voltage output and reduces ripple.
  • Enhanced noise filtering: Effectively suppresses noise and transient signals.
  • Increased system reliability: Long life minimizes component failures.
  • Reduced heat generation: Low ESR reduces power dissipation and heat.
  • Compact design: Surface mount design enables smaller and more efficient devices.
  • Extended product lifespan: Reliable components contribute to overall product longevity.
  • Stable performance over a wide temperature range: Maintains consistent electrical characteristics.

These capacitors are particularly suitable for applications where stable power delivery and noise suppression are critical. The conductive polymer electrolyte ensures excellent electrical conductivity and stability, ensuring reliable performance even under demanding conditions. The surface mount package allows for easy integration into modern electronic assemblies.

Technical Specifications:

Capacitance: 220uF

Rated Voltage: 6.3V DC

ESR: Information not found, search for datasheet to determine.

Operating Temperature Range: Typically -55°C to +105°C, but refer to the datasheet for exact values.

Size: Consult datasheet for specific dimensions.

You May Also Be Interested in

AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess