EN
  • EN
  • DE

TL16C554APNRG4

Part No TL16C554APNRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description ASYNCHRONOUS-COMMUNICATIONS ELEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Operating Supply Voltage 3 V ~ 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 1268099-TL16C554APNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL16C554A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16C554APNRG4 CAD Model

Description

The TL16C554APNRG4 from Texas Instruments is a robust, high-performance quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed to meet the demanding requirements of industrial and commercial applications. This versatile component provides four independent UART channels, each with a 16-byte FIFO to significantly reduce the potential for data overrun errors in high-speed communication environments.

Key Features:

  • Four Independent UART Channels: Each channel can be operated independently with its own baud rate, providing flexibility for various data transmission requirements.
  • 16-Byte FIFO Buffers: The FIFOs help manage data flows and enhance data integrity during high-speed communications, minimizing the need for intervention by the host processor.
  • Programmable Baud Rate Generators: Each UART includes a programmable baud rate generator, capable of supporting a wide range of baud rates, from low-speed to high-speed data transmission.
  • Modem Control Functions: The device includes full modem control capabilities, making it suitable for modem interface applications.
  • Automatic In-Band Flow Control: Using programmable Xon/Xoff characters, the TL16C554APNRG4 can automatically control data flow without requiring additional control lines.
  • Flexible Character Lengths: Supports 5-, 6-, 7-, or 8-bit characters, allowing for customization based on the communication protocol used.
  • Even, Odd, or No Parity Bit Generation and Detection: The device can be configured to handle different parity schemes to ensure data integrity.
  • Industrial Temperature Range: Operating temperature range from -40°C to 85°C, ensuring reliable performance under harsh conditions.

Applications:

The TL16C554APNRG4 is ideally suited for applications that require multiple UART channels and reliable, high-speed data transmission. These include:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Point-of-sale systems
  • Multi-port serial card applications

Its robust feature set and reliable performance make the TL16C554APNRG4 a preferred choice for engineers and designers looking to implement multiple serial interfaces in their systems. With its industry-standard footprint and Texas Instruments' commitment to quality, this component is an excellent choice for a wide range of data communication needs.

You May Also Be Interested in

NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5227 $70.5681
6+ $19.3007 $115.8042
9+ $18.6976 $168.2784
12+ $18.0944 $217.1328
15+ $17.4913 $262.3695
20+ $15.6818 $313.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess