EN
  • EN
  • DE

TL16CP754CIPM

Part No TL16CP754CIPM
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description QUAD UARTS WITH 64-BYTE FIFO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Features Internal Oscillator
Number of Channels 4, QUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Maximum) 3Mbps
Operating Supply Voltage 1.62 V ~ 5.5 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1268109-TL16CP754CIPM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL16CP754C
Introduction Date September 24, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16CP754CIPM CAD Model

Description

The TL16CP754CIPM is a highly integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive range of interface ICs, specifically falling into the family of UARTs (Universal Asynchronous Receiver/Transmitters). The TL16CP754CIPM is engineered to facilitate reliable and efficient serial communication in a variety of applications.

Key Features

  • Quad UART Interface: It features four independent UART channels, which allows for simultaneous communication with multiple peripherals or systems.
  • High Data Throughput: Each UART channel is capable of handling baud rates up to 3 Mbps, ensuring high-speed data transfers for performance-critical applications.
  • 64-Byte FIFO Buffers: The inclusion of 64-byte FIFOs for transmit and receive on each channel significantly reduces CPU overhead and improves system efficiency during data transfer operations.
  • Programmable Hardware Flow Control: The TL16CP754CIPM supports hardware flow control using RTS (Request to Send) and CTS (Clear to Send) signals, which helps prevent data loss during high-speed communications.
  • Versatile Operation Modes: It offers multiple operational modes, including a 16C550-compatible asynchronous communications element to ensure broad compatibility with existing software and hardware.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply voltage, making it suitable for battery-powered and portable devices.

Applications

The TL16CP754CIPM is versatile enough to be used in a range of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Automotive infotainment and diagnostic systems
  • Telecommunication infrastructure

Package and Quality

The TL16CP754CIPM is available in a 64-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint while allowing for efficient thermal management. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards for reliability and performance, ensuring customer satisfaction in the most demanding environments.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8398 $74.5194
5+ $20.3814 $101.9070
8+ $19.7445 $157.9560
11+ $19.1076 $210.1836
14+ $18.4707 $258.5898
19+ $16.5599 $314.6381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess