EN
  • EN
  • DE

TL1963A-25DCYT

Part No TL1963A-25DCYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1mA to 80mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1107638-TL1963A-25DCYT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, RF Communications
Ultra Librarian 3D Model Ultra Librarian TL1963A-25DCYT CAD Model

Description

Introducing the TL1963A-25DCYT from Texas Instruments

The TL1963A-25DCYT is a high-performance, low-dropout linear regulator (LDO) brought to you by the renowned semiconductor manufacturer, Texas Instruments. This regulator is designed to deliver a fixed output of 2.5V, which is ideal for a wide range of applications, including but not limited to, sensitive RF/Analog circuitry, post-regulation for switching power supplies, and as a high-performance alternative to linear regulators used in battery-powered devices.

The TL1963A-25DCYT stands out with its impressive low dropout voltage, which ensures that it maintains a consistent output even when the input voltage is very close to the output voltage. This feature is critical for battery-operated devices, where maximizing the usage of the available battery voltage is crucial. The device also boasts excellent load and line transient response, keeping the output stable under dynamic load conditions.

With an ability to supply up to 1.5A of output current, this LDO is capable of powering a range of devices from microcontrollers to high-end processors that require a stable and clean power supply. The TL1963A-25DCYT also features a low ground pin current that remains nearly constant regardless of load, which helps to further improve the battery life of portable applications.

For safety and reliability, Texas Instruments has integrated several protective features into the TL1963A-25DCYT. These include overcurrent and overtemperature protection, ensuring that the device and your application remain safe under abnormal conditions. Furthermore, the regulator offers the convenience of an adjustable version, which allows for setting the output voltage with external resistors from 1.21V to 20V.

The TL1963A-25DCYT comes in a small surface-mount package, making it an excellent choice for space-constrained applications. Its robust design, combined with Texas Instruments' commitment to quality, makes the TL1963A-25DCYT a reliable and efficient solution for any design requiring a fixed 2.5V LDO.

Whether you're designing an intricate portable device or looking for a stable voltage source for sensitive electronics, the TL1963A-25DCYT from Texas Instruments is an excellent choice that promises performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6932 $52.1592
15+ $7.1329 $106.9935
22+ $6.9100 $152.0200
30+ $6.6871 $200.6130
39+ $6.4642 $252.1038
52+ $5.7955 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess