EN
  • EN
  • DE

TL2575HV-05IKV

Part No TL2575HV-05IKV
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 212950-TL2575HV-05IKV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2575HV-05IKV CAD Model

Description

Product Overview: TL2575HV-05IKV

The TL2575HV-05IKV is a highly integrated, efficient, fixed-output voltage regulator from Texas Instruments, designed to cater to a wide array of power management requirements. This robust component is part of the TL2575 series, which are known for their simplicity and ease of use in various applications, including industrial, commercial, and consumer electronics.

Key Features

  • High Input Voltage Range: The TL2575HV-05IKV is capable of handling input voltages up to 60V, making it suitable for high-voltage applications.
  • Fixed 5V Output: This regulator provides a stable 5V output, which is a common requirement for digital circuits and microcontroller-based systems.
  • Integrated Switch: The device includes an on-chip power switch, which eliminates the need for external components, thus reducing the overall design complexity.
  • High Efficiency: With its integrated switch, the TL2575HV-05IKV offers high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Thermal Shutdown and Current Limiting: Safety features such as thermal shutdown and current limiting protect the device and the connected load from damage due to excessive temperature or current.

Applications

The TL2575HV-05IKV is versatile and can be used in a variety of applications, including:

  • Power supplies for 5V logic circuits
  • Microcontroller power management
  • Industrial control systems
  • Automotive electronics
  • Telecommunication equipment

Design Advantages

Engineers prefer the TL2575HV-05IKV for its ease of design, as it requires minimal external components. A simple external diode, an inductor, and capacitors for input and output filtering are typically all that's needed to create a reliable power supply. Its TO-220 package ensures easy heat sinking and makes it suitable for through-hole PCB mounting, which is advantageous for prototyping and production.

In conclusion, the TL2575HV-05IKV from Texas Instruments is a reliable, efficient, and user-friendly solution for fixed-voltage applications requiring high input voltages and robust protection features. Its integration and high efficiency make it an excellent choice for designers looking to streamline their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3353 $50.0295
37+ $2.7367 $101.2579
57+ $2.6512 $151.1184
78+ $2.5657 $200.1246
101+ $2.4801 $250.4901
135+ $2.2236 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess