The TL2575HV-15IKTTRG3 is a robust and efficient integrated circuit designed by Texas Instruments, tailored for simple, single-ended power supply applications. This device is part of the TL2575 series, which are 1-A step-down voltage regulators that are capable of delivering a consistent 15V output voltage.
Key Features
- High-Performance Regulation: The TL2575HV-15IKTTRG3 provides an output voltage of 15V with an impressive accuracy of ±4% over line, load, and temperature variations, ensuring reliable performance in a variety of conditions.
- High Input Voltage Range: This device is specifically designed to handle a high input voltage range, making it ideal for applications requiring a high-voltage input, supporting up to 60V.
- Integrated Functions: It comes with an array of integrated features including a fixed 52 kHz oscillator, thermal shutdown, and overcurrent protection which enhance the reliability and longevity of the regulator and the overall system.
- Adjustable Output Voltage: While the device typically provides a 15V output, it also offers the flexibility to adjust the output voltage using external resistors, if necessary for specific application requirements.
- Efficient Power Conversion: The TL2575HV-15IKTTRG3 employs an efficient step-down (buck) regulator topology, which significantly reduces the heat generated and improves the efficiency of power conversion.
Applications
The versatility of the TL2575HV-15IKTTRG3 makes it suitable for a broad range of applications, including but not limited to:
- Industrial Controls
- Consumer Electronics
- Telecommunications Infrastructure
- Automotive Systems
- Power Management Solutions
Package and Availability
The TL2575HV-15IKTTRG3 is available in a TO-263 package, known for its ability to handle higher power levels and its ease of mounting on printed circuit boards. The device is also provided in tape and reel form to facilitate automated assembly processes, ensuring efficient manufacturing and supply chain management.
With the TL2575HV-15IKTTRG3, Texas Instruments continues to demonstrate its commitment to providing high-quality, reliable power management solutions that meet the diverse needs of modern electronic systems.