EN
  • EN
  • DE

TL272C

Part No TL272C
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099541-TL272C
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL272C CAD Model

Description

The TL272C from Texas Instruments is a precision operational amplifier that integrates advanced design techniques to offer a blend of high-speed, low-power consumption, and noise-reducing features. This makes it highly suitable for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Speed: The TL272C boasts a fast slew rate and high gain bandwidth product, ensuring rapid response times in fast-changing signal environments.
  • Low Power Consumption: With its optimized design for power efficiency, the TL272C is an ideal choice for battery-operated devices or applications where power conservation is critical.
  • Low Noise: The device exhibits low voltage noise density, making it an excellent choice for audio applications and other sensitive measurement equipment.
  • Wide Supply Range: The operational amplifier can operate from a wide range of supply voltages, accommodating various application needs without the requirement for multiple power supplies.
  • Output Short-Circuit Protection: The TL272C includes built-in protection against output short circuits, enhancing the durability and reliability of the device.

Applications

The versatility of the TL272C operational amplifier allows it to be used in a wide array of applications, such as:

  • Active filters
  • Audio electronics
  • Data acquisition systems
  • Analog signal conditioning
  • Test and measurement equipment
  • Automotive control systems

Technical Specifications

The TL272C operational amplifier is characterized by the following technical specifications:

  • Supply Voltage Range: ±1.35V to ±18V
  • Input Offset Voltage: Typically 3 mV
  • Input Bias Current: Typically 20 nA
  • Slew Rate: Typically 3.6 V/µs
  • Gain Bandwidth Product: 1.7 MHz

With its robust feature set and Texas Instruments' reputation for quality, the TL272C operational amplifier is a reliable and efficient solution for enhancing the performance of electronic systems.

You May Also Be Interested in

Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess