EN
  • EN
  • DE

PBSS5240Y

Part No PBSS5240Y
Manufacturer NXP / Nexperia
Description 40 V low VCEsat PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235570-PBSS5240Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5240Y CAD Model

Description

Introducing the PBSS5240Y NPN Transistor by NXP Semiconductors

The PBSS5240Y is a high-performance NPN transistor designed and manufactured by the renowned NXP Semiconductors. This particular component is engineered to deliver superior efficiency and reliability for a wide range of electronic applications. With its state-of-the-art features, the PBSS5240Y is an ideal choice for designers looking to enhance their circuit designs with a robust and versatile transistor.

Key Features

  • High Collector-Emitter Voltage (VCEO): With a maximum rating of 40V, the PBSS5240Y can handle higher voltage applications, making it suitable for a variety of power and switching tasks.
  • Collector Current Capability: This transistor can support a continuous collector current (IC) up to 2A, ensuring it can drive a significant amount of current for its size.
  • Low Saturation Voltage: The device exhibits a low VCEsat, which translates to reduced power loss and improved efficiency, especially critical in battery-powered devices.
  • High Current Gain Bandwidth Product: The PBSS5240Y boasts a high hFE at 100MHz, making it suitable for high-speed switching applications.

Applications

The versatile nature of the PBSS5240Y allows it to be used in a diverse array of applications, including but not limited to:

  • Power management modules
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Amplification stages in audio devices
  • Signal processing

Package and Reliability

The PBSS5240Y comes in a small and flat lead SOT363 (SC-88) surface-mounted package, which is not only space-efficient but also conducive for automated assembly processes. Its compact form factor makes it an excellent choice for designs where space is at a premium. Additionally, the product is characterized by its high reliability, ensuring a long operational lifespan even under demanding conditions.

With its impressive electrical characteristics and its suitability for a wide range of applications, the PBSS5240Y from NXP Semiconductors stands out as a top-tier component for designers and engineers looking to push the boundaries of their electronic designs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161,820 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess