EN
  • EN
  • DE

PC74HC4051D

Part No PC74HC4051D
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151060-PC74HC4051D
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC4051D CAD Model

Description

The NXP PC74HC4051D is a high-performance, silicon-gate CMOS device that serves as an 8-channel analog multiplexer/demultiplexer with three binary control inputs (S0, S1, and S2), an enable input (E), and eight independent inputs/outputs (Yn). This versatile component is a part of the 74HC/HCT family, known for its robustness and compatibility with TTL (Transistor-Transistor Logic).

Designed to operate in a wide range of applications, the PC74HC4051D is particularly suitable for use in analog signal switching and routing. With the ability to handle both digital and analog signals, it can pass signals ranging from DC to VCC. This makes it an ideal choice for a variety of uses including signal gating, modulation, demodulation, and signal multiplexing.

One of the key features of the PC74HC4051D is its low ON resistance, which ensures minimal signal distortion during the switching process. Additionally, the device boasts low crosstalk between switches and a low OFF-state leakage current, providing high signal integrity and reducing power consumption.

The PC74HC4051D is available in a standard SOIC-16 package, making it easy to integrate into a wide range of electronic circuits. It operates over a broad voltage range (2V to 6V), which allows for compatibility with various logic families and ensures reliable operation even under fluctuating power supply conditions.

With its bidirectional channels, the device can be used as either a multiplexer or a demultiplexer, offering flexibility in application design. The enable input (E) can be used to isolate the analog/digital output from all other inputs by placing it in a high impedance state, providing further control over signal management.

Overall, the NXP PC74HC4051D is a highly reliable and functional component that is an essential building block for electronic systems requiring efficient signal management. Its combination of high-speed operation, low power consumption, and compatibility with a wide range of voltages and systems makes it a versatile choice for designers and engineers.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NANYA
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess