EN
  • EN
  • DE

TL2843BDR

Part No TL2843BDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 100kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 032356-TL2843BDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2843BDR CAD Model

Description

The TL2843BDR is a versatile and efficient Pulse-Width-Modulation (PWM) controller designed and manufactured by the renowned semiconductor company, Texas Instruments. This component is part of the TLx843 series, which are current-mode PWM controllers that integrate a variety of features to facilitate the design of low-power, high-performance power supplies.

Key Features

  • Current-Mode Control: The TL2843BDR offers excellent output voltage regulation by adjusting the PWM duty cycle in response to the instantaneous current flowing through the output inductor. This feature enhances the system's response to load transients and reduces the possibility of overcompensation during load changes.
  • Wide Operating Range: With an input voltage range of up to 40V, this controller can accommodate a broad spectrum of power supply applications, including off-line and DC-to-DC converters.
  • Adjustable Switching Frequency: The device allows for a programmable switching frequency from 100 kHz to 500 kHz, enabling designers to optimize their power supply designs for efficiency or for the size of the power-handling components.
  • Internal Error Amplifier: An integrated error amplifier simplifies feedback loop design and stability analysis, facilitating quicker design cycles and robust performance.
  • Under-Voltage Lockout (UVLO): The TL2843BDR includes UVLO protection which ensures the device operates only when the supply voltage is sufficient, preventing malfunctions due to low input voltage scenarios.

Applications

The TL2843BDR is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line power converters
  • AC-DC power supplies
  • Battery chargers

Package and Quality

Encased in an 8-pin SOIC package, the TL2843BDR is designed for surface-mount technology, making it suitable for compact and modern electronics. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for reliability and performance.

With its robust feature set and flexible design capabilities, the TL2843BDR is a top choice for engineers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7750 $50.3750
160+ $0.6359 $101.7440
245+ $0.6161 $150.9445
340+ $0.5962 $202.7080
435+ $0.5763 $250.6905
585+ $0.5167 $302.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,354 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess