EN
  • EN
  • DE

BAS4005

Part No BAS4005
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SMD
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 709622-BAS4005
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS4005 CAD Model

Description

Introducing the BAS4005 from Diodes Incorporated

The BAS4005 is a high-performance, surface-mount Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to provide fast switching capabilities and low forward voltage drop, making it an ideal choice for a wide range of electronic applications. Its compact SOD-323 package is perfect for space-constrained applications, while offering robust performance and reliability.

Key Features

  • Low Forward Voltage Drop: The BAS4005 boasts a low forward voltage drop, which enhances system efficiency by minimizing power losses during operation.
  • Fast Switching Speed: With its quick switching action, this diode is well-suited for high-frequency applications, ensuring that electronic circuits can operate with precision and speed.
  • Surface-Mount Design: The SOD-323 package is designed for easy integration into surface-mount technology (SMT), enabling a more streamlined manufacturing process and a reduction in overall production costs.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the BAS4005 is no exception. It is built to withstand challenging conditions and provide consistent performance over its lifespan.

Applications

The versatility of the BAS4005 allows it to be used in a variety of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • Load switching

Technical Specifications

The BAS4005 features a repetitive peak reverse voltage of 40V and a forward continuous current of up to 200mA. Its thermal characteristics ensure stable operation over a wide temperature range, making it suitable for industrial and consumer electronic devices.

Conclusion

Whether you are designing a compact power management module or looking to enhance the efficiency of your electronic circuits, the BAS4005 from Diodes Incorporated offers a blend of performance, reliability, and cost-effectiveness. Its technical prowess and flexible application use make it a go-to choice for engineers and designers looking for a high-quality Schottky barrier diode.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Mini-Circuits
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 486,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess