EN
  • EN
  • DE

TL2845BP

Part No TL2845BP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 100kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1107682-TL2845BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL2845BP CAD Model

Description

The TL2845BP is a versatile and innovative product from Texas Instruments, designed to cater to a broad range of applications in the electronics industry. This high-performance device is a part of the TL284x series, which are known for their precision and reliability. The TL2845BP is particularly notable for its robust feature set, which makes it suitable for use in power supply control, DC-DC converters, and as a PWM (Pulse Width Modulation) controller in various electronic circuits.

Key Features

  • Flexible Operation: The TL2845BP operates at a frequency range that is programmable, allowing designers to tailor the performance to specific application needs. This flexibility is crucial for optimizing efficiency and compatibility with different types of circuits.
  • High Performance: With its ability to manage and control electrical power efficiently, the TL2845BP ensures minimal power loss and improved overall performance of the system it is integrated with.
  • Stable Control: The device includes an error amplifier, a regulator, an oscillator, a PWM comparator, and a totem-pole output stage, all of which work together to provide stable control over the power supply.
  • Protection Features: It comes with built-in under-voltage lockout and thermal shutdown features to protect the system from damage due to abnormal operating conditions.

Applications

The TL2845BP is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Power management in consumer electronics
  • Industrial control systems

Technical Specifications

Some of the technical specifications of the TL2845BP include:

  • Operating temperature range: -40°C to 85°C
  • Supply voltage range: Typically 10V to 40V
  • Programmable switching frequency: Up to 500 kHz
  • Drive capability: Capable of driving a 200mA load

Overall, the TL2845BP by Texas Instruments is a testament to the company's commitment to innovation and quality. Its advanced features and specifications make it a must-have for professionals seeking to enhance the performance and efficiency of their power control systems.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess