EN
  • EN
  • DE

TL3116CPWR

Part No TL3116CPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC ULTRA-FAST COMPARATOR 8-TSSOP  /  Comparator General Purpose Complementary, Push-Pull, TTL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 1.1µA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 14.7mA
CMRR, PSRR (Typ) 100dB CMRR
Propagation Delay (Max) 12ns
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-TSSOP
Base Product Number TL3116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-6627-1,296-6627-1,TL3116CPWRG4,-TL3116CPWR-NDR,296-6627-2,296-6627-1-NDR,296-6627-6,-296-6627-1-NDR,-296-6627-1-ND,-TL3116CPWRG4-NDR,TL3116CPWRG4-ND,296-6627-6-NDR,-TL3116CPWRG4,296-6627-2-NDR
Standard Package 2,000
Win Source Part Number 1018409-TL3116CPWR
Ultra Librarian 3D Model Ultra Librarian TL3116CPWR CAD Model

Description

The TL3116CPWR from Texas Instruments is a high-precision, low-power comparator that is part of the TL3116 series. This advanced comparator is designed to provide fast response times and high accuracy for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Precision: The TL3116CPWR offers a high degree of accuracy with its low input offset voltage, making it an ideal choice for precision applications.
  • Low Power Consumption: It is optimized for low-power operations, which is essential for battery-powered devices and energy-efficient systems.
  • Fast Response Time: With its quick response time, the TL3116CPWR is suitable for applications that require rapid signal processing.
  • Wide Supply Range: The device operates over a wide supply range, accommodating various levels of power supply and ensuring flexibility in system design.
  • Push-Pull Outputs: The comparator features push-pull outputs that provide a direct drive to TTL or CMOS logic levels, eliminating the need for external pull-up resistors.

Applications

The TL3116CPWR is versatile and can be used in multiple applications such as:

  • Threshold detectors
  • Zero-crossing detectors
  • Window comparators
  • Industrial control systems
  • Automotive electronics
  • Battery management systems

Product Specifications

The TL3116CPWR is offered in a compact TSSOP-8 package, providing a space-saving solution for PCB designs. It has a wide operating temperature range, making it suitable for harsh environments. The product is RoHS compliant and adheres to the industry's environmental standards for lead-free components.

Ordering Information

To order or inquire about the TL3116CPWR, customers can visit the Texas Instruments website or contact authorized distributors. The product is available for purchase in various quantities, with options for bulk orders and sample requests.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess