EN
  • EN
  • DE

TL33071D

Part No TL33071D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description TL33071 - OPERATIONAL AMPLIFIER, / Amplifier Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 685493-TL33071D
Ultra Librarian 3D Model Ultra Librarian TL33071D CAD Model

Description

The Texas Instruments TL33071D is a high-performance operational amplifier that offers a perfect blend of features suitable for a wide range of applications. Known for its reliability and efficiency, this op-amp is part of a family of devices that deliver great performance for industrial, automotive, and consumer electronics.

Key Features

  • Low Offset Voltage: The TL33071D boasts a low input offset voltage, which makes it ideal for applications requiring precise signal amplification without significant deviation.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes the loading effect on the input signal source, preserving signal integrity.
  • Wide Supply Range: It can operate over a wide range of supply voltages, accommodating various levels of power supplies and ensuring versatility across different circuit designs.
  • Single or Dual Supply Operation: The TL33071D is capable of operating from a single supply or dual supplies, providing design flexibility and simplifying power management.
  • Low Power Consumption: Its low power consumption makes it an excellent choice for battery-powered devices, where power efficiency is crucial.
  • Large Output Voltage Swing: The op-amp can swing its output voltage close to the supply rails, maximizing the dynamic range available in the circuit.

Applications

The TL33071D is suitable for a variety of applications, including:

  • Audio processing circuits
  • Sensor amplification and signal conditioning
  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TL33071D operational amplifier is designed to meet stringent industry standards, ensuring long-term reliability and performance for critical applications. Whether you're designing consumer electronics or complex industrial systems, the TL33071D from Texas Instruments is a solid choice for your operational amplification needs.

Please note that the above description is for informational purposes only and does not constitute any technical advice or a commercial offer. Always consult the product datasheet and manufacturer resources for detailed specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess