Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Differential
Number of Elements 1
Output Type CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output (Typ) 20mA
Current - Quiescent (Maximum) 700μA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Part Number Series TL331
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808658-TL331KDBVT
Ultra Librarian 3D Model Ultra Librarian TL331KDBVT CAD Model

Description

The TL331KDBVT is a high-performance, single differential comparator from Texas Instruments, renowned for its precision and versatility in a variety of applications. This device is part of the TL331 family, which is well-regarded for its reliability and efficiency in electronic circuits.

Key Features

  • Single Supply Operation: The TL331KDBVT operates from a single power supply, making it simple to integrate into a wide range of systems without the need for dual supplies.
  • Low Power Consumption: With its low power design, this comparator minimizes energy usage, making it ideal for battery-powered and portable applications.
  • Fast Response Time: The device is designed for a quick response, ensuring rapid signal processing and timely system reactions.
  • Wide Input Voltage Range: It accepts a broad range of input voltages, which enhances its adaptability to various signal levels.
  • Differential Input Capability: The comparator can handle differential inputs, providing improved noise rejection and signal integrity.
  • Output Compatibility: The output of the TL331KDBVT is compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration with digital components.

Applications

The TL331KDBVT is suitable for a multitude of applications, including:

  • Limit comparators
  • Voltage monitoring
  • Window comparators
  • Level translators
  • Timing circuits
  • Precision voltage references
  • Analog-to-digital converters (ADCs)

Package and Availability

The TL331KDBVT is available in a small, surface-mount SOT-23-5 package, which is ideal for space-constrained applications. Its compact form factor does not compromise on performance, making it an excellent choice for high-density electronic designs. Texas Instruments ensures the availability of this product through its extensive distribution network, providing designers with easy access to this high-quality comparator for their electronic projects.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to €5.6446
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to €4.2326
ECAD model for MAX9013ESA+
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to €21.6994
ECAD model for MAX907EPA+
Microchip Technology
IC COMP 1.6V SNGL P-P W/CS 8MSOP
Need more? Email Us
ECAD model for MCP6543-E/MS
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to €0.3504
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention