EN
  • EN
  • DE

TL3842BDRG4-8

Part No TL3842BDRG4-8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268235-TL3842BDRG4-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3842BDRG4-8 CAD Model

Description

The TL3842BDRG4-8 is a versatile and high-performance Current-Mode PWM Controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is engineered to facilitate the development of efficient power supply systems with its integrated features and robust design.

Key Features

  • Current-Mode Control: The TL3842BDRG4-8 operates using current-mode control which provides improved transient response and simplified loop compensation over voltage-mode control.
  • Wide Operating Range: With an input voltage range that accommodates various applications, this device is highly adaptable to different power supply requirements.
  • High-Frequency Operation: Capable of operating at higher frequencies, this PWM controller allows for smaller-sized components, reducing the overall size and cost of the power supply.
  • Internal Error Amplifier: The integrated error amplifier contributes to precise output voltage regulation, ensuring stable performance across different load conditions.
  • Low Start-Up Current: The device is characterized by a low start-up current, which enhances the efficiency of the power supply, especially in battery-operated systems.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stability and performance despite variations in input voltage or output load.
  • Thermal Shutdown: The built-in thermal shutdown function provides protection against over-temperature conditions, ensuring the safety and reliability of the device.

Applications

The TL3842BDRG4-8 is ideal for a wide range of applications including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and power supply controllers for consumer electronics, industrial systems, and telecommunications equipment.

Package and Availability

This PWM controller is offered in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is widely accepted in the industry for its compact footprint. The TL3842BDRG4-8 is available for purchase through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess