EN
  • EN
  • DE

TL3842DE4-8

Part No TL3842DE4-8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description CURRENT-MODE PWM CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1268237-TL3842DE4-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TL3842
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL3842DE4-8 CAD Model

Description

Introducing the TL3842DE4-8 PWM Controller from Texas Instruments

The TL3842DE4-8 is a versatile Pulse Width Modulation (PWM) controller designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is part of the TL384x series, which is renowned for its reliability and performance in power supply applications. The TL3842DE4-8 is particularly suitable for implementing off-line or DC-to-DC fixed-frequency current-mode control schemes with minimal external components.

Key Features

  • Optimized for Control of Switch-Mode Power Supplies: The TL3842DE4-8 is tailored for controlling switch-mode power supplies, offering stable and efficient operation.
  • Current-Mode Control: Its current-mode control provides improved transient response and simplifies the design of loop compensation.
  • Wide Operating Range: The device operates from a start-up voltage of 7V to a maximum of 40V, making it suitable for a variety of power supply configurations.
  • Automatic Feed-Forward Compensation: This feature helps to tackle input voltage variations without the need for additional circuitry.
  • Internal Error Amplifier: The integrated error amplifier with a low output voltage of 1V allows for easy loop stabilization and control.
  • Pulse-by-Pulse Current Limiting: Enhanced safety is provided through pulse-by-pulse current limiting, protecting the device against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): With both line and off-line operation, the UVLO ensures that the device operates only when the supply voltage is sufficient.
  • Low Power Standby Mode: The TL3842DE4-8 features a low power standby mode to reduce power consumption when the controller is not in active use.

Applications

The TL3842DE4-8 is ideal for a range of applications, including:

  • AC/DC power supplies for personal computers, TVs, and monitors
  • DC/DC converters
  • Power supplies for battery chargers and consumer electronics
  • LED drivers and power supplies for lighting systems

With its robust design and comprehensive feature set, the TL3842DE4-8 PWM controller from Texas Instruments is a smart choice for designers looking to create efficient and reliable power supply systems. Its industry-standard package and pin-out make it a drop-in replacement for many existing designs, simplifying the upgrade process and reducing time to market.

You May Also Be Interested in

EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess