EN
  • EN
  • DE

TL3843DRG4-8

Part No TL3843DRG4-8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Bulk
Product Status Discontinued
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7.6V ~ 30V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TL3843
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 685558-TL3843DRG4-8
Ultra Librarian 3D Model Ultra Librarian TL3843DRG4-8 CAD Model

Description

Product Overview: TL3843DRG4-8 by Texas Instruments

The TL3843DRG4-8 is a high-performance, fixed-frequency current-mode PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to offer exceptional power management for a broad range of applications, including power supplies, DC-DC converters, and battery chargers. Its precise features and robust design make it an ideal choice for engineers looking to create efficient and reliable power systems.

Key Features

  • Current-Mode Control: The TL3843DRG4-8 operates using current-mode control which provides superior response to load transients and simplifies loop compensation.
  • Adjustable Switching Frequency: This device allows users to set the switching frequency from 1kHz to 500kHz, enabling flexibility in the design of the power supply's transformer and input/output filtering.
  • Low Start-Up Current: With a typical start-up current of 0.2mA, this controller helps to reduce power consumption during the initial power-up phase.
  • Internal Error Amplifier: An internal error amplifier with a low output impedance allows for direct drive of the gate of a power MOSFET, ensuring tight regulation of the output voltage.
  • Thermal Shutdown: The TL3843DRG4-8 includes a thermal shutdown feature that protects the device and the power system from overheating.
  • Pulse-by-Pulse Current Limiting: Enhanced system reliability is achieved through the controller's pulse-by-pulse current limiting capability, which prevents overcurrent conditions.

Applications

The versatility of the TL3843DRG4-8 makes it suitable for a wide array of applications. It is commonly used in:

  • Off-Line and DC-to-DC Converter Applications
  • Switching Power Supplies
  • Motor Control Systems
  • Battery Chargers
  • LED Drivers
  • Power Factor Correction Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL3843DRG4-8 is no exception. It is fabricated with high-grade materials and tested to meet stringent industry standards. This ensures that each device operates flawlessly over its intended lifespan, providing designers with peace of mind and reducing the total cost of ownership.

With its combination of performance, flexibility, and reliability, the TL3843DRG4-8 from Texas Instruments stands out as a top choice for power management solutions in a variety of electronic systems.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess