The TL4041C from Texas Instruments is a precision voltage reference that offers high accuracy and low power consumption, making it an ideal choice for a wide range of applications. Designed to be versatile and reliable, this product is perfect for engineers who require a stable reference voltage in their circuits.
Key Features
- High Accuracy: The TL4041C boasts an impressive initial accuracy of 0.1% and a temperature coefficient of 50 ppm/°C (max), ensuring precise voltage reference under varying conditions.
- Low Power Consumption: With a low operational current of 45 μA (typical), it is well-suited for battery-powered and energy-efficient applications.
- Wide Operating Range: This voltage reference can operate over a broad range of voltages, from 2.7V to 10V, providing flexibility for different circuit designs.
- Stable and Reliable: The TL4041C is designed to be stable with capacitive loads, ensuring a reliable performance without the need for an external compensation capacitor.
- Versatile Package Options: Available in standard SOT-23 and TO-92 packages, it easily integrates into various PCB layouts.
Applications
The TL4041C is suitable for a multitude of applications, such as:
- Data Acquisition Systems
- Portable and Battery-Powered Equipment
- Industrial Process Control
- Precision Instrumentation
- Analog and Digital Electronics
Technical Specifications
Parameter
Value
Initial Accuracy
±0.1%
Temperature Coefficient
50 ppm/°C (max)
Operating Current
45 μA (typ)
Operating Voltage Range
2.7V to 10V
Output Voltage Options
1.225V
Package Types
SOT-23, TO-92
With its robust design and precise performance, the TL4041C from Texas Instruments is a top-tier solution for any application requiring a stable voltage reference.