EN
  • EN
  • DE

TL4050C50QDBZRQ1

Part No TL4050C50QDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 90μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number TL4050C50
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268289-TL4050C50QDBZRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL4050C50QDBZRQ1 CAD Model

Description

The TL4050C50QDBZRQ1 from Texas Instruments is a high-precision shunt voltage reference designed to provide a stable reference voltage for precision applications. This automotive-grade component is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for use in vehicle electronics, powertrain systems, and safety-critical applications.

Key Features:

  • Fixed Output Voltage: This device offers a fixed output voltage of 5.0V, providing a stable reference for ADCs, DACs, and other voltage-sensitive components.
  • High Precision: The TL4050C50QDBZRQ1 boasts an impressive accuracy level, ensuring reliable performance in critical systems.
  • Low Temperature Coefficient: With a low temperature coefficient, the voltage reference maintains consistent performance over a wide temperature range, which is crucial for automotive applications.
  • Low Output Noise: It features low output noise, contributing to the overall stability and reliability of the electronic system.
  • Wide Operating Current Range: The device operates over a broad current range, offering flexibility in various circuit configurations.
  • Robust Design: The TL4050C50QDBZRQ1 is designed to withstand harsh automotive environments, including exposure to high temperatures and vibrations.
  • Small Form Factor: Available in a small surface-mount package, it is suitable for space-constrained applications.
  • Automotive Qualified: Qualified for automotive applications, it complies with the AEC-Q100 standard, ensuring high reliability.

Applications:

The precision and robustness of the TL4050C50QDBZRQ1 make it well-suited for a variety of applications within the automotive sector, including:

  • Engine control units (ECUs)
  • Automotive sensor systems
  • Battery management systems
  • Infotainment and telematics
  • Advanced driver-assistance systems (ADAS)

In summary, the TL4050C50QDBZRQ1 is a reliable and precise voltage reference that enhances the performance of automotive electronics by providing a stable reference voltage, critical for the accurate functioning of electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1509 $51.7905
110+ $0.9443 $103.8730
165+ $0.9148 $150.9420
230+ $0.8853 $203.6190
295+ $0.8558 $252.4610
395+ $0.7673 $303.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,602 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess